UIY Inc. Coaxial Circulator 400 to 470MHz UIYBCC3538B

Description
400 to 470MHz – Coaxial Circulator
Request a Quote
Description
400 to 470MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 400 to 470 MHz applications with SMA-F or N-F connectors, operating from -30 to +70 °C, featuring 0.4 dB maximum insertion loss, 20 dB minimum isolation, 1.25 maximum VSWR, and 100 W or 300 W forward/reverse power handling depending on connector type, housed in a case measuring 35.0 mm by 26.8 mm with a 3.2 mm diameter thru-hole for grounding.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 400 to 470 MHz applications with SMA-F or N-F connectors, operating from -30 to +70 °C, featuring 0.4 dB maximum insertion loss, 20 dB minimum isolation, 1.25 maximum VSWR, and 100 W or 300 W forward/reverse power handling depending on connector type, housed in a case measuring 35.0 mm by 26.8 mm with a 3.2 mm diameter thru-hole for grounding.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Shenzhen, China
Coaxial Circulator 400 to 470MHz
UIYBCC3538B
Coaxial Circulator 400 to 470MHz UIYBCC3538B
400 to 470MHz – Coaxial Circulator

400 to 470MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3538B
Product Name Coaxial Circulator 400 to 470MHz
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 400 to 470 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details