DiTom Microwave, Inc. Dual Junction Isolator D4I1213

Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet
Description
Performance optimized junction isolators are available on special order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresno, CA, USA
Dual Junction Isolator
D4I1213
Dual Junction Isolator D4I1213
Performance optimized junction isolators are available on special order

Performance optimized junction isolators are available on special order

Supplier's Site Datasheet
RF Circulators and Isolators - 2236-D4I1213-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1213-ND
RF Circulators and Isolators 2236-D4I1213-ND
11.70 - 12.70 GHZ ISOLATOR

11.70 - 12.70 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1213 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1213
RF and Wireless - RF Circulators and Isolators D4I1213
11.70 - 12.70 GHZ ISOLATOR

11.70 - 12.70 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DiTom Microwave, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number D4I1213 2236-D4I1213-ND D4I1213
Product Name Dual Junction Isolator RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator Isolator
Package Size 1" x .5" x .7"
Frequency Range: 11700 to 12700 MHz 11700 to 12700 MHz
Isolation 46 dB 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details