UIY Inc. High Power Isolator Coaxial 140 to 300MHz UIYCI5656A

Description
140 to 300MHz – Coaxial Isolator
Request a Quote
Description
140 to 300MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 130 to 900 MHz with insertion loss between 0.3 and 0.7 dB, isolation from 15 to 23 dB, and VSWR up to 1.5. Operates across temperature ranges from -30 to +70 °C. Available with N-F or SMA-F connectors. Rated for forward power up to 300 W and reverse power of 30 W. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 130 to 900 MHz with insertion loss between 0.3 and 0.7 dB, isolation from 15 to 23 dB, and VSWR up to 1.5. Operates across temperature ranges from -30 to +70 °C. Available with N-F or SMA-F connectors. Rated for forward power up to 300 W and reverse power of 30 W. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 140 to 300MHz
UIYCI5656A
High Power Isolator Coaxial 140 to 300MHz UIYCI5656A
140 to 300MHz – Coaxial Isolator

140 to 300MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI5656A
Product Name High Power Isolator Coaxial 140 to 300MHz
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 17 to 27.5GHz - UIYDI1318A - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
Broadband Circulator Coaxial 1.8 to 2.4GHz - UIYBCC3232D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details