The NSC18 series comprises surface mount circulators designed for wireless, radar, and laboratory test applications, operating over frequency bands from 1400 to 2655 MHz. Each variant features a maximum insertion loss of 0.35 dB, a minimum isolation of 23.0 dB, a maximum VSWR of 1.20, and handles up to 100 W average power across a temperature range of -40°C to +85°C. The device is packaged in a cylindrical surface mount case measuring Φ18×8 mm (Φ0.709×0.315 in).
kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas.
Features:
Applications:
Surface Mount Circulators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NSC18 |
| Product Name | Surface Mount Circulators |
| Component | Circulator |
| Frequency Range: | 1400 to 2655 MHz |
| Isolation | 23 dB |