DiTom Microwave, Inc. Circulators D4C8012Y-77K-2

Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
8.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C8012Y-77K-2
Circulators D4C8012Y-77K-2
8.00 - 12.00 GHz Cryogenic Circulator, O

8.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C8012Y-77K-2
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details