UIY Inc. Waveguide Circulator 8 to 12.4GHz UIYWC4853A

Description
8 to 12.4GHz – Waveguide Circulator
Request a Quote
Description
8 to 12.4GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 8 to 12.4 GHz with WR90(BJ100) waveguide interfaces, operating over a temperature range of -40 to +85°C, supporting up to 100 W forward and reverse power, with insertion loss specified up to 0.5 dB, isolation up to 25 dB, and VSWR up to 1.3, depending on the sub-model variant. The mechanical design is compliant with standard waveguide dimensions and tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 8 to 12.4 GHz with WR90(BJ100) waveguide interfaces, operating over a temperature range of -40 to +85°C, supporting up to 100 W forward and reverse power, with insertion loss specified up to 0.5 dB, isolation up to 25 dB, and VSWR up to 1.3, depending on the sub-model variant. The mechanical design is compliant with standard waveguide dimensions and tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Shenzhen, China
Waveguide Circulator 8 to 12.4GHz
UIYWC4853A
Waveguide Circulator 8 to 12.4GHz UIYWC4853A
8 to 12.4GHz – Waveguide Circulator

8 to 12.4GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC4853A
Product Name Waveguide Circulator 8 to 12.4GHz
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
Frequency Range: 8000 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 17 to 27.5GHz - UIYDI1318A - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details