DiTom Microwave, Inc. Circulators D4C4610Y-77K-3

Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote
Description
4.60 - 10.40 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C4610Y-77K-3
Circulators D4C4610Y-77K-3
4.60 - 10.40 GHz Cryogenic Circulator, O

4.60 - 10.40 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C4610Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details