UIY Inc. Drop in Isolator 225 to 400MHz UIYBDI6060F

Description
225 to 400MHz – Drop in Isolator
Request a Quote
Description
225 to 400MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI6060F is a drop-in isolator designed for RF applications in the 225 to 400 MHz range, with an insertion loss of up to 1.0 dB, isolation of at least 16 dB, and a VSWR of 1.4. It supports forward power handling of 160 W and reverse power of 50 W, operating across temperatures from -40°C to +85°C. The component features a TAB connector and is rated for military, space, and commercial applications. Its mechanical dimensions include a maximum length of 60.0 mm (2.362 in) and a width of 40.0 mm (1.575 in), with a height of 2.1 mm (0.083 in).

Datasheet Summary
Powered by GS/AI

The UIYBDI6060F is a drop-in isolator designed for RF applications in the 225 to 400 MHz range, with an insertion loss of up to 1.0 dB, isolation of at least 16 dB, and a VSWR of 1.4. It supports forward power handling of 160 W and reverse power of 50 W, operating across temperatures from -40°C to +85°C. The component features a TAB connector and is rated for military, space, and commercial applications. Its mechanical dimensions include a maximum length of 60.0 mm (2.362 in) and a width of 40.0 mm (1.575 in), with a height of 2.1 mm (0.083 in).

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Shenzhen, China
Drop in Isolator 225 to 400MHz
UIYBDI6060F
Drop in Isolator 225 to 400MHz UIYBDI6060F
225 to 400MHz – Drop in Isolator

225 to 400MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060F
Product Name Drop in Isolator 225 to 400MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details