The NCC4149A is a coaxial circulator designed for high power and high isolation applications in the 600 to 1000 MHz frequency range, suitable for wireless, radar, and laboratory test systems. It features a maximum insertion loss of 1.0 dB, a minimum isolation of 16.0 dB, a maximum VSWR of 1.4, and handles up to 100 W average power with SMA female connectors. The unit measures 41 by 49 by 20 mm and is mounted via four 3.5 mm through-holes. It operates over a temperature range of -40 to +60 ℃.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC4149A |
| Product Name | Coaxial Circulators |
| Component | Circulator |