DiTom Microwave, Inc. Circulators D4C2427Y-4K-3

Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote
Description
24.35 - 27.50 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4C2427Y-4K-3
Circulators D4C2427Y-4K-3
24.35 - 27.50 GHz Cryogenic Circulator,

24.35 - 27.50 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4C2427Y-4K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details