UIY Inc. RF Isolator coaxial 26.5 to 40GHz UIYBCI1318D

Description
26.5 to 40GHz – Coaxial Isolator
Request a Quote
Description
26.5 to 40GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz coaxial isolator with an insertion loss of 1.2 dB, isolation of 15 dB, VSWR of 1.5, forward power handling of 10 W, reverse power handling of 2 W, operating temperature range of -55 to +85 °C, and 2.92 mm connectors. The unit is available in multiple connector configurations and supports custom designs upon request.

Datasheet Summary
Powered by GS/AI

26.5 to 40 GHz coaxial isolator with an insertion loss of 1.2 dB, isolation of 15 dB, VSWR of 1.5, forward power handling of 10 W, reverse power handling of 2 W, operating temperature range of -55 to +85 °C, and 2.92 mm connectors. The unit is available in multiple connector configurations and supports custom designs upon request.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Shenzhen, China
RF Isolator coaxial 26.5 to 40GHz
UIYBCI1318D
RF Isolator coaxial 26.5 to 40GHz UIYBCI1318D
26.5 to 40GHz – Coaxial Isolator

26.5 to 40GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1318D
Product Name RF Isolator coaxial 26.5 to 40GHz
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details