DiTom Microwave, Inc. Circulators D3MI4012Y-4K-2

Description
4.80 - 11.75 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.80 - 11.75 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3MI4012Y-4K-2
Circulators D3MI4012Y-4K-2
4.80 - 11.75 GHz Cryogenic Isolator, Opt

4.80 - 11.75 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3MI4012Y-4K-2
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Drop-In Isolators - NDI2020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details