UIY Inc. Microstrip Circulator 5 to 7.5GHz UIYMC1010A

Description
5 to 7.5GHz – Microstrip Circulator
Request a Quote
Description
5 to 7.5GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5 to 7.5 GHz microstrip circulators with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and 15 W forward and reverse power handling, operated from -55 to +85°C, in a microstrip configuration. Physical dimensions are 10.0 mm by 4.0 mm with a height of 1.5 mm, and a tolerance of ±2%. The series supports dual or multi-junction designs for higher isolation and is suitable for military, space, and commercial applications. Custom frequency ranges and specifications are available upon request.

Datasheet Summary
Powered by GS/AI

5 to 7.5 GHz microstrip circulators with insertion loss up to 0.5 dB, isolation minimum 18 dB, VSWR up to 1.3, and 15 W forward and reverse power handling, operated from -55 to +85°C, in a microstrip configuration. Physical dimensions are 10.0 mm by 4.0 mm with a height of 1.5 mm, and a tolerance of ±2%. The series supports dual or multi-junction designs for higher isolation and is suitable for military, space, and commercial applications. Custom frequency ranges and specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Shenzhen, China
Microstrip Circulator 5 to 7.5GHz
UIYMC1010A
Microstrip Circulator 5 to 7.5GHz UIYMC1010A
5 to 7.5GHz – Microstrip Circulator

5 to 7.5GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC1010A
Product Name Microstrip Circulator 5 to 7.5GHz
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Coaxial Circulator 136 to 174MHz - UIYBCC6060D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Microstrip Isolator 2.7 to 4.9GHz - UIYMI1416A - UIY Inc.
Specs
Component Isolator
Package Size 14mm x 16mm x 5mm
Frequency Range: 2700 to 4900 MHz
View Details