DiTom Microwave, Inc. Circulators D3I4013YMG-77K

Description
4.00 - 13.00 GHz Cryogenic Isolator, Opt
Request a Quote
Description
4.00 - 13.00 GHz Cryogenic Isolator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3I4013YMG-77K
Circulators D3I4013YMG-77K
4.00 - 13.00 GHz Cryogenic Isolator, Opt

4.00 - 13.00 GHz Cryogenic Isolator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3I4013YMG-77K
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details