UIY Inc. 4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz UIYBCC10149A4P

Description
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz
UIYBCC10149A4P
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz UIYBCC10149A4P
1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator

1.35 to 2.7GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC10149A4P
Product Name 4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 11 to 18GHz & 12 to 18GHz - UIYBMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3mm
Frequency Range: 11000 to 18000 MHz
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
High Power Isolator Coaxial 250 to 1500MHz - UIYCI4580A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 80mm x 24mm
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details