DiTom Microwave, Inc. RF Circulators and Isolators D3I1415-2

Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet
Description
14.00 - 15.00 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3I1415-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3I1415-2-ND
RF Circulators and Isolators 2236-D3I1415-2-ND
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3I1415-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3I1415-2
RF and Wireless - RF Circulators and Isolators D3I1415-2
14.00 - 15.00 GHZ ISOLATOR

14.00 - 15.00 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3I1415-2-ND D3I1415-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details