The NDC2020X series consists of drop-in circulators designed for high power and high isolation applications in wireless, radar, and laboratory test systems, operating from 600 to 4000 MHz. The units are housed in a 20×20×8.6 mm package with four 2.7 mm through-holes for mounting and two M2 threaded holes, 1.5 mm deep. All variants support a maximum average power of 100 W, operate within a temperature range of -30 to +70 °C, exhibit insertion loss up to 0.50 dB, isolation as low as 18.0 dB, and VSWR up to 1.35. The design is compatible with stripline applications.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC2020X |
| Product Name | Drop-In Circulators |
| Component | Circulator |