UIY Inc. Drop in Circulator 200 to 3600MHz UIYDC2525A

Description
200 to 3600MHz – Drop in Circulator
Request a Quote
Description
200 to 3600MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A drop-in circulator covering 200 to 3600 MHz, available in multiple frequency bands with insertion loss ranging from 0.2 to 0.6 dB, isolation from 15 to 25 dB, VSWR up to 1.45, and a power handling of 200 W forward and reverse. It features a TAB connector, operates from -40 to +85 °C, and has a mechanical size of 25.4 mm by 10.5 mm. The unit is designed for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

A drop-in circulator covering 200 to 3600 MHz, available in multiple frequency bands with insertion loss ranging from 0.2 to 0.6 dB, isolation from 15 to 25 dB, VSWR up to 1.45, and a power handling of 200 W forward and reverse. It features a TAB connector, operates from -40 to +85 °C, and has a mechanical size of 25.4 mm by 10.5 mm. The unit is designed for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Shenzhen, China
Drop in Circulator 200 to 3600MHz
UIYDC2525A
Drop in Circulator 200 to 3600MHz UIYDC2525A
200 to 3600MHz – Drop in Circulator

200 to 3600MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC2525A
Product Name Drop in Circulator 200 to 3600MHz
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details