DiTom Microwave, Inc. RF Circulators and Isolators D3C9211-7

Description
9.20 - 10.50 GHZ CIRCULATOR
Request a Quote Datasheet
Description
9.20 - 10.50 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C9211-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C9211-7-ND
RF Circulators and Isolators 2236-D3C9211-7-ND
9.20 - 10.50 GHZ CIRCULATOR

9.20 - 10.50 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C9211-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C9211-7
RF and Wireless - RF Circulators and Isolators D3C9211-7
9.20 - 10.50 GHZ CIRCULATOR

9.20 - 10.50 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C9211-7-ND D3C9211-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Drop-In Circulators - NDC6060H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details