UIY Inc. Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5025A

Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
200 to 3600MHz – Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 200 to 3600MHz
UIYDDC5025A
Dual Junction Drop in Circulator 200 to 3600MHz UIYDDC5025A
200 to 3600MHz – Dual Junction Drop in Circulator

200 to 3600MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC5025A
Product Name Dual Junction Drop in Circulator 200 to 3600MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details