MOSFET BVDSS: 31V~40V POWERDI333
MOSFET BVDSS: 31V~40V POWERDI333
MOSFET BVDSS: 31V~40V POWERDI333
MOSFET, N-CH, 40V, 11.5A, POWERDI 3333 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH4014LFVWQ-13TR-ND | 36AJ8880 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 11.5A, Powerdi 3333 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |