The ALD310702ASCL is a quad precision P-channel MOSFET array designed for low-voltage, nano-power analog applications requiring matched device characteristics. It features a precision gate threshold voltage of -0.20V ±0.02V with a typical offset voltage of 1mV, enabling sub-threshold operation below 0.2V and nanoampere-level bias currents. The device is available in a 16-pin SOIC package measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It supports drain-source voltages up to -8.0V, operates within a temperature range of 0°C to +70°C, and meets RoHS standards as indicated by the "L" suffix. The MOSFETs exhibit tight matching in transconductance and output conductance, with temperature coefficient of threshold voltage at -2 mV/°C typical, and are suitable for current mirrors, low-level voltage clamps, and precision sensor interfaces.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310702ASCL | 1014-1290-ND | ALD310702ASCL | ALD310702ASCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -2.03 milliamps |