DigiKey Direct Digital Synthesis (DDS) AD9837ACPZ-RLTR-ND

Description
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9837ACPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9837ACPZ-RLTR-ND
Direct Digital Synthesis (DDS) AD9837ACPZ-RLTR-ND
Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)

Direct Digital Synthesis IC 10 b 5MHz 28 b Tuning 10-LFCSP-WD (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9837ACPZ-RLTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 175-MAX3646ETG+TCT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
View Details
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9956YCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-WFQFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details