DigiKey Controllers 175-MAX3421EETJ+TCT-ND

Description
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)
Request a Quote Datasheet
Description
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)

USB Controller USB 2.0 SPI Interface 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 175-MAX3421EETJ+TCT-ND
Product Name Controllers
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
CODECS - 175-MAX98091ETM+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UARTs (Universal Asynchronous Receiver Transmitter) - 175-MAX3108EWA+TDKR-ND - DigiKey
Specs
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.71V ~ 3.6V
View Details
I/O Expanders - 175-MAX7325ATG+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details