DigiKey Direct Digital Synthesis (DDS) 505-AD9833BRMZ-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9833BRMZ-ND
Direct Digital Synthesis (DDS) 505-AD9833BRMZ-ND
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9833BRMZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9858BSVZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Sensor and Detector Interfaces - 175-MAX32664GWEC+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-WFBGA, WLBGA
View Details
RF Front End (LNA + PA) - 505-ADRF5519BCPZN-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7DKR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details