Micropower LLC DC-DC EQUALIZER MIL

Description
The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge balance between two 12V batteries connected in series in a 24V system, allowing 12V loads to be supplied from the battery bank without compromising battery balance. The output voltage for each battery is maintained at 50% of the supply voltage. Designed for military applications Latest MosFET technology High efficiency, >96%, 98% at full power Quiescent current < 6mA IP67, small and easy to install Designed for MIL-STD 461 F, IEC 60028-2-6, IEC 60068-2-30 100%
Request a Quote
Description
The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge balance between two 12V batteries connected in series in a 24V system, allowing 12V loads to be supplied from the battery bank without compromising battery balance. The output voltage for each battery is maintained at 50% of the supply voltage. Designed for military applications Latest MosFET technology High efficiency, >96%, 98% at full power Quiescent current < 6mA IP67, small and easy to install Designed for MIL-STD 461 F, IEC 60028-2-6, IEC 60068-2-30 100%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-DC EQUALIZER MIL -  - Micropower LLC
Troy, OH, United States
DC-DC EQUALIZER MIL
DC-DC EQUALIZER MIL
The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge balance between two 12V batteries connected in series in a 24V system, allowing 12V loads to be supplied from the battery bank without compromising battery balance. The output voltage for each battery is maintained at 50% of the supply voltage. Designed for military applications Latest MosFET technology High efficiency, >96%, 98% at full power Quiescent current < 6mA IP67, small and easy to install Designed for MIL-STD 461 F, IEC 60028-2-6, IEC 60068-2-30 100%

The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge balance between two 12V batteries connected in series in a 24V system, allowing 12V loads to be supplied from the battery bank without compromising battery balance. The output voltage for each battery is maintained at 50% of the supply voltage.

  • Designed for military applications
  • Latest MosFET technology
  • High efficiency, >96%, 98% at full power
  • Quiescent current < 6mA
  • IP67, small and easy to install
  • Designed for MIL-STD 461 F, IEC 60028-2-6, IEC 60068-2-30 100%
Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Power Supplies
Product Name DC-DC EQUALIZER MIL
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details