The 3590-1A20 is a 5W miniature high voltage DC-DC converter module designed for compact applications such as mass spectrometers and ion pumps, providing a +5kV output at 1mA with positive polarity. It operates from a 24V input, measures 95.2 x 49.8 x 20 mm, and weighs approximately 150g. The module features remote voltage control via a 0 to +5V input, integrated voltage and current monitoring outputs, and protection against flashover and short circuits. It is encapsulated in a screened metal case for EMI reduction and is UL listed. Mounting is via two 4.2mm holes on 88.8mm centers, with input and control signals delivered through 0.1-inch pitch Molex connectors and a 0.5m high-voltage flying lead output.
A series of components or devices characterized by their reliability and efficiency, designed to meet the demands of various industrial and scientific applications.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3590-1A20 |
| Product Name | 3590-Series |
| Applications | Analytical |
| DC Output Voltage | 5000.0 volts |
| DC Output Current | 5.00E-4 to 0.0020 amps |
| DC Output Power | 5 watts |