Advantech D22 DIN Rail A/D 100-240V 60W 24V IPS-D22A60W24V-A

Description
D22 DIN Rail A/D 100-240V 60W 24V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK
Request a Quote Datasheet
Description
D22 DIN Rail A/D 100-240V 60W 24V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Cincinnati, OH, United States
D22 DIN Rail A/D 100-240V 60W 24V
IPS-D22A60W24V-A
D22 DIN Rail A/D 100-240V 60W 24V IPS-D22A60W24V-A
D22 DIN Rail A/D 100-240V 60W 24V Compact design with 60 watt output Input range: 85 ~ 264 VAC/100 ~ 375 VDC Wide Operating Temperature -20-70 °C with full load up to 50 °C Cold start at -30 °C High efficiency up to 88% @ 230VAC Supports OVP/SCP/OCP/OTP LED indicator for DC OK

D22 DIN Rail A/D 100-240V 60W 24V

  • Compact design with 60 watt output
  • Input range: 85 ~ 264 VAC/100 ~ 375 VDC
  • Wide Operating Temperature -20-70 °C with full load up to 50 °C
  • Cold start at -30 °C
  • High efficiency up to 88% @ 230VAC
  • Supports OVP/SCP/OCP/OTP
  • LED indicator for DC OK
Buy Now Datasheet
Industrial, DIN Rail Power Supplies - 2084-IPS-D22A60W24V-A-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2084-IPS-D22A60W24V-A-ND
Industrial, DIN Rail Power Supplies 2084-IPS-D22A60W24V-A-ND
D22 DIN RAIL A/D 100-240V 60W 24

D22 DIN RAIL A/D 100-240V 60W 24

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number IPS-D22A60W24V-A 2084-IPS-D22A60W24V-A-ND
Product Name D22 DIN Rail A/D 100-240V 60W 24V Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details