The ControlMaster CMF160 is a field-mountable universal process indicator designed for wall, pipe, or panel mounting without an external enclosure. It features a 5.5 cm (2.2 in.) full-color TFT display, IP66 and NEMA 4X environmental protection, and supports analog, digital, and frequency inputs. It includes dual totalizers, eight process alarms, real-time alarms, delay timers, custom linearizers, math and logic blocks, and bank control for up to six pumps. Standard I/O includes four relays, six digital I/O, and two analog outputs. Optional modules provide additional inputs, relay outputs, Ethernet, or RS-485 MODBUS communication. It operates on 100-240 V AC, has a power consumption of 25 W max, and is housed in a glass-filled polycarbonate case measuring 194 x 214 x 98 mm. Certifications include EN 61010-1 and cULus Class 1, Division 2 with T4 temperature rating.
The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation and configuration menus in full text making the CMF160 intuitive and easy to use.
Fully configurable via the front panel menus or ConfigPilot configuration software. The CMF160 is easy to quickly install and commission.
Available as a basic indication-only model, or enhanced through plug-and-play function keys and I/O modules, the CMF160 offers totalization, level, math, logic, counter and alarm functions making it extremely flexible and able to solve many demanding application requirements. MODBUS® and Ethernet communication options ensure easy integration and connectivity to supervisory or control systems.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | CMF160 |
| Product Name | ControlMaster field-mountable universal process indicator |
| Outputs | Analog; Relay |
| Features | Alarms |
| Display Type | Numeric; Alphanumeric |
| Display Technology | LCD |
| Display Colors | Multi |