The DPM-500 is a 1/8 DIN dual-line 6-digit process meter with a NEMA 4X, IP65-rated front panel for industrial process monitoring. It accepts 0-20 mA, 4-20 mA, 0-5 V, 1-5 V, and ±10 V inputs and provides an isolated 24 VDC @ 200 mA transmitter power supply. It offers up to four 3 A Form C relays and an optional isolated 4-20 mA output with a 24 VDC @ 40 mA supply. The meter supports 32-point linearization, dual-scale display, and programmable alarm functions. Operating temperature ranges from -40 to 65°C. It includes USB programming via free MeterView Pro software, Modbus RTU serial communication, and is UL and C-UL listed to UL 508 with File Number E160849.
The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable in fog, dust, smoke, and direct sunlight with optional superbright-readable
| BinMaster, Inc. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | DPM-500 |
| Product Name | Dual-line 6-digit Process Meter |
| Outputs | Analog |
| Display Type | Alphanumeric |
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm) |
| Number Digits | 12.0 |
| Display Technology | LED |