PCE Instruments / PCE Americas Inc. Digital Universal Display Panel for System Integration PCE-N30U

Description
For several different input signals / three-coloured display / 2 alarm relays / internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC, -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured and can change its colour depending on the actual indicated value. This makes it easier to evaluate the values. It is also possible to program threshold values, which trigger a signal through the two alarm outputs. The input signal of the digital indicator is freely scalable. The PCE-N30U is available with different measuring units, outputs and power supplies. You can select the particular parameters further below.
Request a Quote Datasheet
Description
For several different input signals / three-coloured display / 2 alarm relays / internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC, -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured and can change its colour depending on the actual indicated value. This makes it easier to evaluate the values. It is also possible to program threshold values, which trigger a signal through the two alarm outputs. The input signal of the digital indicator is freely scalable. The PCE-N30U is available with different measuring units, outputs and power supplies. You can select the particular parameters further below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Digital Universal Display Panel for System Integration
PCE-N30U
Digital Universal Display Panel for System Integration PCE-N30U
For several different input signals / three-coloured display / 2 alarm relays / internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC, -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured and can change its colour depending on the actual indicated value. This makes it easier to evaluate the values. It is also possible to program threshold values, which trigger a signal through the two alarm outputs. The input signal of the digital indicator is freely scalable. The PCE-N30U is available with different measuring units, outputs and power supplies. You can select the particular parameters further below.

For several different input signals / three-coloured display / 2 alarm relays /
internal real-time clock / optional pulse output and RS485 interface / IP65 protected front side
The digital indicator PCE-N30U can process several different input signals, such as 0...410/4010 Ohm, -10...+63 mV DC, -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured and can change its colour depending on the actual indicated value. This makes it easier to evaluate the values. It is also possible to program threshold values, which trigger a signal through the two alarm outputs. The input signal of the digital indicator is freely scalable. The PCE-N30U is available with different measuring units, outputs and power supplies. You can select the particular parameters further below.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Panel Meters
Product Number PCE-N30U
Product Name Digital Universal Display Panel for System Integration
Display Type Numeric
Number Digits 5.0
Display Technology LED
Display Colors Multi
Voltage Range -13 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers