Deca Vibrator Car Shakers 4400 Series

Description
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400 Series Compact, portable, light-weight, efficient. Available in 3 sizes.
Description
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400 Series Compact, portable, light-weight, efficient. Available in 3 sizes.

Suppliers

Company
Product
Description
Supplier Links
Car Shakers - 4400 Series - Deca Vibrator
Bridgeview, IL, USA
Car Shakers
4400 Series
Car Shakers 4400 Series
Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials. Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs. 4400 Series Compact, portable, light-weight, efficient. Available in 3 sizes.

Deca Vibrator offers Railroad Car Shakeout Vibrators which provide fast and efficient unloading of sand, cement, grain, coal, ores, chemicals, plastics or other difficult to move materials.

Our Vibrators are quiet, and efficient air and hydraulic systems that can be speed adjusted, resulting in a wide range of force outputs. They are also super-tough, and can handle heat and cold as well as wet enviroments and wash downs.

4400 Series
Compact, portable, light-weight, efficient. Available in 3 sizes.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number 4400 Series
Product Name Car Shakers
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Pneumatic Concrete Vibrators -  - Badger Meter
Specs
Power Pneumatic; Other
View Details
High Temperature Turbine Vibrator - Model CVT-80HT - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 1930 rpm
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details