Cleveland Vibrator Company (The) High Temperature Turbine Vibrator Model CVT-80HT

Description
+ CVT-50HT and CVT-80HT + Same performance and dimensions as standard CVT-50, CVT-80 + Designed and tested to operate at 450° F + Requires no lubrication + Ideal for high temperature foundry applications
Description
+ CVT-50HT and CVT-80HT + Same performance and dimensions as standard CVT-50, CVT-80 + Designed and tested to operate at 450° F + Requires no lubrication + Ideal for high temperature foundry applications

Suppliers

Company
Product
Description
Supplier Links
High Temperature Turbine Vibrator - Model CVT-80HT - Cleveland Vibrator Company (The)
Cleveland, OH, USA
High Temperature Turbine Vibrator
Model CVT-80HT
High Temperature Turbine Vibrator Model CVT-80HT
+ CVT-50HT and CVT-80HT + Same performance and dimensions as standard CVT-50, CVT-80 + Designed and tested to operate at 450° F + Requires no lubrication + Ideal for high temperature foundry applications

+ CVT-50HT and CVT-80HT
+ Same performance and dimensions as standard CVT-50, CVT-80
+ Designed and tested to operate at 450° F
+ Requires no lubrication
+ Ideal for high temperature foundry applications

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CVT-80HT
Product Name High Temperature Turbine Vibrator
Power Pneumatic
Type Turbine Vibrator
Speed 1930 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Electromagnetic Vibrator - Model CM-10 220V - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Electric
Speed 3000 rpm
Force 30 lbs (13.61 kg)
View Details
Rotary Electric Vibrators -  - Renold Canada
Specs
Power Electric
Type Rotary
Features Variable Speed
View Details