Wacker Neuson SE Modular Internal Vibrators

Description
The HMS series offers flexibility and economic efficiency: These high frequency flex-shaft internal vibrators can be adapted to every type of application. Heads and shafts can be easily combined and rapidly exchanged to match the right equipment to the job. Unique hybrid heads offer optimum concrete consolidation and movement. Wacker Neuson HMS systems provide reliable performance and quality concrete. Long life carbon brushes offer up to 500 hours of run time Maintenance-friendly : Low cost and time effort for maintenance jobs Durable components: Hardened vibrator head, durable housing, reinforced protection hose
Description
The HMS series offers flexibility and economic efficiency: These high frequency flex-shaft internal vibrators can be adapted to every type of application. Heads and shafts can be easily combined and rapidly exchanged to match the right equipment to the job. Unique hybrid heads offer optimum concrete consolidation and movement. Wacker Neuson HMS systems provide reliable performance and quality concrete. Long life carbon brushes offer up to 500 hours of run time Maintenance-friendly : Low cost and time effort for maintenance jobs Durable components: Hardened vibrator head, durable housing, reinforced protection hose

Suppliers

Company
Product
Description
Supplier Links
Modular Internal Vibrators -  - Wacker Neuson SE
Munich, Germany
Modular Internal Vibrators
Modular Internal Vibrators
The HMS series offers flexibility and economic efficiency: These high frequency flex-shaft internal vibrators can be adapted to every type of application. Heads and shafts can be easily combined and rapidly exchanged to match the right equipment to the job. Unique hybrid heads offer optimum concrete consolidation and movement. Wacker Neuson HMS systems provide reliable performance and quality concrete. Long life carbon brushes offer up to 500 hours of run time Maintenance-friendly : Low cost and time effort for maintenance jobs Durable components: Hardened vibrator head, durable housing, reinforced protection hose

The HMS series offers flexibility and economic efficiency: These high frequency flex-shaft internal vibrators can be adapted to every type of application. Heads and shafts can be easily combined and rapidly exchanged to match the right equipment to the job. Unique hybrid heads offer optimum concrete consolidation and movement. Wacker Neuson HMS systems provide reliable performance and quality concrete.

  • Long life carbon brushes offer up to 500 hours of run time
  • Maintenance-friendly: Low cost and time effort for maintenance jobs
  • Durable components: Hardened vibrator head, durable housing, reinforced protection hose
Supplier's Site

Technical Specifications

  Wacker Neuson SE
Product Category Industrial Vibrators
Product Name Modular Internal Vibrators
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Hydraulic Vibrator -  - Badger Meter
Specs
Power Freezer and Refrigerator Combo; Other
View Details
Econ-o-line Air Powered Ball Vibrator - Model VBC - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Ball Vibrator
Speed 7500 rpm
View Details
External Vibrator for Material Handling Applications -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 3000 to 3600 rpm
View Details