Badger Meter Pneumatic Concrete Vibrators

Description
The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes out through the baffle connected to the outer hose, which is used as a handle. Simple, dependable option for air-powered concrete consolidation. Minimizes maintenance since the vibrator has only two moving parts: vane and rotor. Maintenance-free handle with a quick disconnect. Oil reservoir, holds enough oil for a week of normal operation. Available in 1-1/2 in and 2-3/8 in head sizes with a 10 ft hose. High frequency and high amplitude vibration action. Includes twist grip throttle for variable air flow.
Description
The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes out through the baffle connected to the outer hose, which is used as a handle. Simple, dependable option for air-powered concrete consolidation. Minimizes maintenance since the vibrator has only two moving parts: vane and rotor. Maintenance-free handle with a quick disconnect. Oil reservoir, holds enough oil for a week of normal operation. Available in 1-1/2 in and 2-3/8 in head sizes with a 10 ft hose. High frequency and high amplitude vibration action. Includes twist grip throttle for variable air flow.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Concrete Vibrators -  - Badger Meter
Milwaukee, WI, United States
Pneumatic Concrete Vibrators
Pneumatic Concrete Vibrators
The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes out through the baffle connected to the outer hose, which is used as a handle. Simple, dependable option for air-powered concrete consolidation. Minimizes maintenance since the vibrator has only two moving parts: vane and rotor. Maintenance-free handle with a quick disconnect. Oil reservoir, holds enough oil for a week of normal operation. Available in 1-1/2 in and 2-3/8 in head sizes with a 10 ft hose. High frequency and high amplitude vibration action. Includes twist grip throttle for variable air flow.

The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes out through the baffle connected to the outer hose, which is used as a handle.

Simple, dependable option for air-powered concrete consolidation.


Minimizes maintenance since the vibrator has only two moving parts: vane and rotor.

  • Maintenance-free handle with a quick disconnect.
  • Oil reservoir, holds enough oil for a week of normal operation.
  • Available in 1-1/2 in and 2-3/8 in head sizes with a 10 ft hose.
  • High frequency and high amplitude vibration action.
  • Includes twist grip throttle for variable air flow.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Industrial Vibrators
Product Name Pneumatic Concrete Vibrators
Power Pneumatic; Other
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
High Frequency Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Squirrel Cage
Speed 12000 rpm
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details