Backer Hotwatt Inc. Cartridge Thermostat 17002-0

Description
Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)
Request a Quote Datasheet
Description
Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Danvers, MA, USA
Cartridge Thermostat
17002-0
Cartridge Thermostat 17002-0
Features: Fast response Extreme sensitivity of 0.1°F Vibration resistance Adjustable through temperature range with optional locking device Close control 10 amps @ 120 VAC, 5 amps @ 240 VAC Locating pin prevents unit from turning when adjusting temperature (pin is removable)

Features:

  • Fast response
  • Extreme sensitivity of 0.1°F
  • Vibration resistance
  • Adjustable through temperature range with optional locking device
  • Close control
  • 10 amps @ 120 VAC, 5 amps @ 240 VAC
  • Locating pin prevents unit from turning when adjusting temperature (pin is removable)
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Thermostats
Product Number 17002-0
Product Name Cartridge Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 500 F (-17.78 to 260 C)
Voltage 24 volts
View Details