Danisense A/S Current Sensors DS600ID

Description
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS600ID-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS600ID-ND
Current Sensors 2186-DS600ID-ND
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense - 24AK5707 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense
24AK5707
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense 24AK5707
CURRENT TRANSDUCER, 900A, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-900A to 900A; Current Measuring Range AC:600A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 900A, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-900A to 900A; Current Measuring Range AC:600A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS600ID-ND 24AK5707
Product Name Current Sensors Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 600 amps 600 amps
Voltage 14.25 to 15.75 volts 14.25 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722KMATR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details