Danisense A/S Current Sensors DL2000ID

Description
Current Sensor 2000A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 2000A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DL2000ID-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DL2000ID-ND
Current Sensors 2186-DL2000ID-ND
Current Sensor 2000A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 2000A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 2Ka, Current O/p; Sensor Output Danisense - 24AK6665 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 2Ka, Current O/p; Sensor Output Danisense
24AK6665
Current Transducer, 2Ka, Current O/p; Sensor Output Danisense 24AK6665
CURRENT TRANSDUCER, 2KA, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:2kA; Response Time:1µs; Accuracy %:

CURRENT TRANSDUCER, 2KA, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-3kA to 3kA; Current Measuring Range AC:2kA; Response Time:1µs; Accuracy %:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DL2000ID-ND 24AK6665
Product Name Current Sensors Current Transducer, 2Ka, Current O/p; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 149 F (-40 to 65 C)
Current 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS71240LLCBTR-050B3CT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details