CO2Meter.com 100% Carbon Dioxide Sampling Data Logger

Description
The GasLab® Pro 100% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide (co2) concentrations in enclosed environments, used primarily in fire suppression testing, biological research, incubation, scientific and medical applications. Are you conducting a Fire Suppression Test? Do you have to meet NFPA 12 & 17 requirements for CO2 concentration testing? If so, complete the required, simultaneous three-level testing with our 3 Pack of 100% Carbon Dioxide Sampling Data Loggers. Features Gas Concentration: Carbon Dioxide (CO2) Includes: RH, AMB, DP, ALTI CO2 Measurement range: 0-100% Large, backlit LCD display for easy readability including graphing Audible Alarm Real-time data graphing Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (3 included) Metal Carrying Case (Included) Applications Fire Suppression Testing Animal euthanasia Pest control Safety
Request a Quote
Description
The GasLab® Pro 100% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide (co2) concentrations in enclosed environments, used primarily in fire suppression testing, biological research, incubation, scientific and medical applications. Are you conducting a Fire Suppression Test? Do you have to meet NFPA 12 & 17 requirements for CO2 concentration testing? If so, complete the required, simultaneous three-level testing with our 3 Pack of 100% Carbon Dioxide Sampling Data Loggers. Features Gas Concentration: Carbon Dioxide (CO2) Includes: RH, AMB, DP, ALTI CO2 Measurement range: 0-100% Large, backlit LCD display for easy readability including graphing Audible Alarm Real-time data graphing Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (3 included) Metal Carrying Case (Included) Applications Fire Suppression Testing Animal euthanasia Pest control Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Ormond Beach, FL, United States
100% Carbon Dioxide Sampling Data Logger
100% Carbon Dioxide Sampling Data Logger
The GasLab® Pro 100% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide (co2) concentrations in enclosed environments, used primarily in fire suppression testing, biological research, incubation, scientific and medical applications. Are you conducting a Fire Suppression Test? Do you have to meet NFPA 12 & 17 requirements for CO2 concentration testing? If so, complete the required, simultaneous three-level testing with our 3 Pack of 100% Carbon Dioxide Sampling Data Loggers. Features Gas Concentration: Carbon Dioxide (CO2) Includes: RH, AMB, DP, ALTI CO2 Measurement range: 0-100% Large, backlit LCD display for easy readability including graphing Audible Alarm Real-time data graphing Data Logging with micro SD Card (16GB included) Li-ion rechargeable batteries lasting 30+ hrs (3 included) Metal Carrying Case (Included) Applications Fire Suppression Testing Animal euthanasia Pest control Safety

The GasLab® Pro 100% Carbon Dioxide Sampling Data Logger is designed to measure carbon dioxide (co2) concentrations in enclosed environments, used primarily in fire suppression testing, biological research, incubation, scientific and medical applications.

Are you conducting a Fire Suppression Test? Do you have to meet NFPA 12 & 17 requirements for CO2 concentration testing? If so, complete the required, simultaneous three-level testing with our 3 Pack of 100% Carbon Dioxide Sampling Data Loggers.

Features

  • Gas Concentration: Carbon Dioxide (CO2)
  • Includes: RH, AMB, DP, ALTI
  • CO2 Measurement range: 0-100%
  • Large, backlit LCD display for easy readability including graphing
  • Audible Alarm
  • Real-time data graphing
  • Data Logging with micro SD Card (16GB included)
  • Li-ion rechargeable batteries lasting 30+ hrs (3 included)
  • Metal Carrying Case (Included)

Applications

  • Fire Suppression Testing
  • Animal euthanasia
  • Pest control
  • Safety
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Data Loggers and Data Recorders
Product Name 100% Carbon Dioxide Sampling Data Logger
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

25% Oxygen and 20% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Portable CO2 Detector and Alarm -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to ? F (0 to ? C)
View Details
Carbon Dioxide (CO2), Carbon Monoxide (CO) and Oxygen (O2) Handheld Detector -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to ? F (0 to ? C)
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details