ABB Measurement & Analytics Multi-channel Digital Transmitter AWT440

Description
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor – Intuitive software with full colour graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm (8.42 in.) x 98 mm (3.85 in.) Weight – 1.5 kg (3.3 lb) Materials of construction Glass-filled polycarbonate Electrical – Power supply ranges – 100 to 240 V AC ±10 %, 50 / 60 Hz – Power consumption <30W – Analog outputs 2 standard + 2 optional – Relay outputs 4 standard + 2 optional Digital inputs / outputs – 6 standard, user-programmable as input or output Connectivity / Communications (optional) – Ethernet – Profibus (DPV1) – MODBUS (RTU RS485)​​
Request a Quote
Description
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor – Intuitive software with full colour graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm (8.42 in.) x 98 mm (3.85 in.) Weight – 1.5 kg (3.3 lb) Materials of construction Glass-filled polycarbonate Electrical – Power supply ranges – 100 to 240 V AC ±10 %, 50 / 60 Hz – Power consumption <30W – Analog outputs 2 standard + 2 optional – Relay outputs 4 standard + 2 optional Digital inputs / outputs – 6 standard, user-programmable as input or output Connectivity / Communications (optional) – Ethernet – Profibus (DPV1) – MODBUS (RTU RS485)​​
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABB AWT440 is a multi-input digital transmitter designed for use with up to four ABB digital sensors, specifically within the Aztec 400 range for water and wastewater treatment applications. It features EZLink technology, allowing for plug-and-play connectivity and automatic sensor recognition, which simplifies installation and setup. The AWT440 provides advanced predictive maintenance diagnostics and enhanced measurement accuracy by minimizing electrical noise interference. It includes a full-color graphical display for clear data visualization and supports data logging and graphical process trending. Data can be securely archived using an SD card or USB stick, and the device offers flexible communication options, including Ethernet, Profibus DP, and MODBUS protocols. The transmitter is housed in a robust IP66-rated enclosure, suitable for wall or pipe mounting in non-hazardous environments. It operates on a power supply range of 100 to 240 V AC and has a power consumption of less than 30W. The AWT440 is designed to meet the demands of modern monitoring systems, making it a reliable choice for engineers in the field.

Datasheet Summary
Powered by GS/AI

The ABB AWT440 is a multi-input digital transmitter designed for use with up to four ABB digital sensors, specifically within the Aztec 400 range for water and wastewater treatment applications. It features EZLink technology, allowing for plug-and-play connectivity and automatic sensor recognition, which simplifies installation and setup. The AWT440 provides advanced predictive maintenance diagnostics and enhanced measurement accuracy by minimizing electrical noise interference. It includes a full-color graphical display for clear data visualization and supports data logging and graphical process trending. Data can be securely archived using an SD card or USB stick, and the device offers flexible communication options, including Ethernet, Profibus DP, and MODBUS protocols. The transmitter is housed in a robust IP66-rated enclosure, suitable for wall or pipe mounting in non-hazardous environments. It operates on a power supply range of 100 to 240 V AC and has a power consumption of less than 30W. The AWT440 is designed to meet the demands of modern monitoring systems, making it a reliable choice for engineers in the field.

Suppliers

Company
Product
Description
Supplier Links
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Zurich, Switzerland
Multi-channel Digital Transmitter
AWT440
Multi-channel Digital Transmitter AWT440
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor – Intuitive software with full colour graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm (8.42 in.) x 98 mm (3.85 in.) Weight – 1.5 kg (3.3 lb) Materials of construction Glass-filled polycarbonate Electrical – Power supply ranges – 100 to 240 V AC ±10 %, 50 / 60 Hz – Power consumption <30W – Analog outputs 2 standard + 2 optional – Relay outputs 4 standard + 2 optional Digital inputs / outputs – 6 standard, user-programmable as input or output Connectivity / Communications (optional) – Ethernet – Profibus (DPV1) – MODBUS (RTU RS485)​​

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up.
Enabling:
– Automatic connection of up to 4 digital sensor
– Intuitive software with full colour graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card or USB Stick
– Ethernet, Profibus or MODBUS communications

Data

  • Operation
    – Language
    English, German, French, Italian, Spanish
    – No. of inputs
    Up to 4 sensors
  • Mechanical data
    – Protection
    IP66 / NEMA 4X
    – Dimensions
    194 mm (7.64 in.) x 214 mm (8.42 in.) x 98 mm (3.85 in.)
    Weight – 1.5 kg (3.3 lb)
  • Materials of construction
    Glass-filled polycarbonate
  • Electrical
    – Power supply ranges
    – 100 to 240 V AC ±10 %, 50 / 60 Hz
    – Power consumption
    <30W
    – Analog outputs
    2 standard + 2 optional
    – Relay outputs
    4 standard + 2 optional
  • Digital inputs / outputs
    – 6 standard, user-programmable as input or output
  • Connectivity / Communications (optional)
    – Ethernet
    – Profibus (DPV1)
    – MODBUS (RTU RS485)​​
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Data Acquisition
Product Number AWT440
Product Name Multi-channel Digital Transmitter
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Relay Output
User Interface Front Panel; Computer Programmable
Host Connection RS232/422/485; USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Rack Mount
User Interface None
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details