Pelonis Technologies, Inc. 4-Phase Temperature and Time Controller DTC-S

Description
The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It is small, lightweight, and easy to control and can be used with various heater products.
Request a Quote
Description
The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It is small, lightweight, and easy to control and can be used with various heater products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4-Phase Temperature and Time Controller - DTC-S - Pelonis Technologies, Inc.
Exton, PA, USA
4-Phase Temperature and Time Controller
DTC-S
4-Phase Temperature and Time Controller DTC-S
The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It is small, lightweight, and easy to control and can be used with various heater products.

The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature varies depending on the heater device (power density). Time control can be set to 1, 2, 4, and 8 hours. It is small, lightweight, and easy to control and can be used with various heater products.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Temperature Controllers
Product Number DTC-S
Product Name 4-Phase Temperature and Time Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details