Tecmark Corporation Spa amd Hot Tub Controls

Description
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord, equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature sensing. All thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for thermowell installation.Tecmark ® Command Center® technology incorporates a unique, tactile thermostat adjustment knob with each notch equal to approximately 1° F (.56°C) temperature The Command Centers® feature high volume, miniature air transmitters for operation single function or four function switching controls. The faceplate design allows serviceability of individual transmitters without having to replace the entire unit. design conserves space and it is easily retrofittable to existing applications.
Request a Quote
Description
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord, equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature sensing. All thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for thermowell installation.Tecmark ® Command Center® technology incorporates a unique, tactile thermostat adjustment knob with each notch equal to approximately 1° F (.56°C) temperature The Command Centers® feature high volume, miniature air transmitters for operation single function or four function switching controls. The faceplate design allows serviceability of individual transmitters without having to replace the entire unit. design conserves space and it is easily retrofittable to existing applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spa amd Hot Tub Controls -  - Tecmark Corporation
Mentor, OH, United States
Spa amd Hot Tub Controls
Spa amd Hot Tub Controls
Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord, equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature sensing. All thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for thermowell installation.Tecmark ® Command Center® technology incorporates a unique, tactile thermostat adjustment knob with each notch equal to approximately 1° F (.56°C) temperature The Command Centers® feature high volume, miniature air transmitters for operation single function or four function switching controls. The faceplate design allows serviceability of individual transmitters without having to replace the entire unit. design conserves space and it is easily retrofittable to existing applications.

Command Centers® are complete spa-side control packages designed for durability and user convenience in both new installations and replacement applications. They are available with two, three and four transmitter button configurations, and are equipped with a remote sensing thermostat, power cord, equipment status indicating lights and optional digital temperature readout.The Command Centers® utilize an electronic thermostat designed, developed and manufactured by Tecmark® in our Mentor, Ohio facility. These units feature a thermistor/bulb assembly for remote temperature sensing. All thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for thermowell installation.Tecmark® Command Center® technology incorporates a unique, tactile thermostat adjustment knob with each notch equal to approximately 1° F (.56°C) temperature The Command Centers® feature high volume, miniature air transmitters for operation single function or four function switching controls. The faceplate design allows serviceability of individual transmitters without having to replace the entire unit. design conserves space and it is easily retrofittable to existing applications.

Supplier's Site

Technical Specifications

  Tecmark Corporation
Product Category Temperature Controllers
Product Name Spa amd Hot Tub Controls
Control Limit
Unlock Full Specs
to access all available technical data