The HotSpotIR is an infrared scanning system designed to detect emerging hot spots on moving conveyor belts in industrial environments. It features a fixed-focus lens with a target distance of >1200 mm and a 100:1 field of view, scanning at up to 100 Hz with an 80° scan angle. The system operates within ambient temperatures of 5 to 70 °C and is sealed to IP65. It includes a Class 2 laser alignment system compliant with IEC60825-1:2001 and offers hazardous location versions with ATEX Zone 20 or Zone 21 approval. The unit measures 206 x 209 x 100 mm and is mounted via a keyed, quick-release bracket for easy installation and maintenance.
Designed for industrial environments, the fixed-focus HotSpotIR high-speed scanning system detects small hot inclusions on a moving conveyor before they can cause a fire. Reliable alarm processing is achieved without software or computer requirements.
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | HotSpotIR |
| Product Name | Infrared Scanning System |
| Detector Type | Line Scanning |
| Cooling | Uncooled |
| Ambient Temperature Range | 41 to 158 F (5 to 70 C) |