VarioCAM® HDx head security 600, thermal infrared camera system for fixed use, provides price-conscious users the entry to thermography-based solutions for security and surveillance applications at high-end level. Uncooled high-performance detector in (640 × 480) IR pixels format for noiseless long-term observations Robust light metal housing allows application under harsh environmental conditions Personnel detection range up to 2.0 km Vehicle detection range up to 4.2 km
| InfraTec GmbH | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | VarioCAM®HDx Head 600 security |
| Product Name | Infrared Camera Series |
| Detector Type | Array; Microbolometer |
| Cooling | Uncooled |
| Ambient Temperature Range | -13 to 131 F (-25 to 55 C) |
| Measurement Range | -40 to 1700 C (-40 to 3092 F) |
| Spectral Range | 7.5 to 14 microns (7.5 to 14 micrometers) |