LAND Thermal Imager MWIR-640

Description
A smart mid-wavelength thermal imager providing a full temperature measurement range of 300 to 1800 °C (572 to 3271 °F) in two ranges with a choice of different optics and lenses. With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new MWIR-640 thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of LAND thermal imaging family and temperature measurement solutions. Advanced spectral filtering enables the MWIR-640 to provide clear images through smoke or particulates in high temperature processes, while showing every detail of surface structure in heat treatment applications. Two temperature measurement ranges, 500 °C to 1800 °C (932 to 3271 °F) and 300 to 1200 °C (572 to 2192 °F), cover applications from melting to final processing. Three lens options offer a choice of optical field of view, all with motorized focus. An integrated webserver with multiple I/O options enables the camera to be used autonomously or easily integrated into new or existing process control systems. The webserver provides easy camera access, configuration and remote control, using a standard browser. The MWIR-640 measures and streams live true-temperature images at up to 60 frames per second, providing high-precision temperature measurements and thermal profiles to continuously control, document, and visualize industrial processes.
Request a Quote
Description
A smart mid-wavelength thermal imager providing a full temperature measurement range of 300 to 1800 °C (572 to 3271 °F) in two ranges with a choice of different optics and lenses. With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new MWIR-640 thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of LAND thermal imaging family and temperature measurement solutions. Advanced spectral filtering enables the MWIR-640 to provide clear images through smoke or particulates in high temperature processes, while showing every detail of surface structure in heat treatment applications. Two temperature measurement ranges, 500 °C to 1800 °C (932 to 3271 °F) and 300 to 1200 °C (572 to 2192 °F), cover applications from melting to final processing. Three lens options offer a choice of optical field of view, all with motorized focus. An integrated webserver with multiple I/O options enables the camera to be used autonomously or easily integrated into new or existing process control systems. The webserver provides easy camera access, configuration and remote control, using a standard browser. The MWIR-640 measures and streams live true-temperature images at up to 60 frames per second, providing high-precision temperature measurements and thermal profiles to continuously control, document, and visualize industrial processes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - MWIR-640 - LAND
Dronfield, United Kingdom
Thermal Imager
MWIR-640
Thermal Imager MWIR-640
A smart mid-wavelength thermal imager providing a full temperature measurement range of 300 to 1800 °C (572 to 3271 °F) in two ranges with a choice of different optics and lenses. With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new MWIR-640 thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of LAND thermal imaging family and temperature measurement solutions. Advanced spectral filtering enables the MWIR-640 to provide clear images through smoke or particulates in high temperature processes, while showing every detail of surface structure in heat treatment applications. Two temperature measurement ranges, 500 °C to 1800 °C (932 to 3271 °F) and 300 to 1200 °C (572 to 2192 °F), cover applications from melting to final processing. Three lens options offer a choice of optical field of view, all with motorized focus. An integrated webserver with multiple I/O options enables the camera to be used autonomously or easily integrated into new or existing process control systems. The webserver provides easy camera access, configuration and remote control, using a standard browser. The MWIR-640 measures and streams live true-temperature images at up to 60 frames per second, providing high-precision temperature measurements and thermal profiles to continuously control, document, and visualize industrial processes.

A smart mid-wavelength thermal imager providing a full temperature measurement range of 300 to 1800 °C (572 to 3271 °F) in two ranges with a choice of different optics and lenses. With increasing demand for improved product quality and efficiency, energy saving, predictive maintenance and emission reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new MWIR-640 thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of LAND thermal imaging family and temperature measurement solutions. Advanced spectral filtering enables the MWIR-640 to provide clear images through smoke or particulates in high temperature processes, while showing every detail of surface structure in heat treatment applications. Two temperature measurement ranges, 500 °C to 1800 °C (932 to 3271 °F) and 300 to 1200 °C (572 to 2192 °F), cover applications from melting to final processing. Three lens options offer a choice of optical field of view, all with motorized focus. An integrated webserver with multiple I/O options enables the camera to be used autonomously or easily integrated into new or existing process control systems. The webserver provides easy camera access, configuration and remote control, using a standard browser. The MWIR-640 measures and streams live true-temperature images at up to 60 frames per second, providing high-precision temperature measurements and thermal profiles to continuously control, document, and visualize industrial processes.

Supplier's Site

Technical Specifications

  LAND
Product Category Thermal Imagers
Product Number MWIR-640
Product Name Thermal Imager
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
Ambient Temperature Range -4 to 131 F (-20 to 55 C)
Measurement Range 300 to 1800 C (572 to 3272 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Scanning System - HotSpotIR - LAND
Specs
Detector Type Line Scanning
Cooling Uncooled
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
Digital Thermometer - SPRINT 8 - LAND
Specs
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Cooling Water Cooled
Computer Host PC
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Measurement Range 600 to 2000 C (1112 to 3632 F)
Accuracy 1 ±% Full Scale
Maximum Frame Rate 7.5 frames per second
View Details