Portescap 39STH27 Standard Hybrid Stepper Motor 39STH27D15X01

Description
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 39STH27D15X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and 140 mNm holding torque. It has a rated current of 1.50 A per phase (2-phase ON), coil resistance of 1.3 Ω, and inductance of 1.6 mH per phase. The motor features ball bearings, a rotor inertia of 16 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). It supports 200 steps per revolution, has an absolute accuracy of ±5% under full-step, 2-phase excitation, and is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force. The motor uses AWG26 UL1007 leadwire, weighs 150 g, and meets a dielectric withstand voltage of 500 VDC for one minute with 100 MΩ insulation resistance. The part is a variant of the 39STH27 series.

Datasheet Summary
Powered by GS/AI

The 39STH27D15X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and 140 mNm holding torque. It has a rated current of 1.50 A per phase (2-phase ON), coil resistance of 1.3 Ω, and inductance of 1.6 mH per phase. The motor features ball bearings, a rotor inertia of 16 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). It supports 200 steps per revolution, has an absolute accuracy of ±5% under full-step, 2-phase excitation, and is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force. The motor uses AWG26 UL1007 leadwire, weighs 150 g, and meets a dielectric withstand voltage of 500 VDC for one minute with 100 MΩ insulation resistance. The part is a variant of the 39STH27 series.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
39STH27 Standard Hybrid Stepper Motor
39STH27D15X01
39STH27 Standard Hybrid Stepper Motor 39STH27D15X01
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

39STH27 Standard Hybrid Stepper Motor

39STH27D

The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size

Product Highlights

  • Mini Stepper motor (Nema 16)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 140mNm

Applications

  • Electric Grippers
  • Factory Automation Equipment
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 39STH27D15X01
Product Name 39STH27 Standard Hybrid Stepper Motor
Holding Torque 20 In-oz (14 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35M048B Can Stack Stepper Mini Motor - 35M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
2 suppliers
Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 1416 In-oz (1000 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0538 oz-in-sec² (0.3800 kg-cm²)
View Details