Portescap 42STH40 High Precision Hybrid Stepper Motor 42STH40M05X01

Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote Datasheet
Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH40 High Precision Hybrid Stepper Motor
42STH40M05X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M05X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH40 High Precision Hybrid Stepper Motor

42STH40M

The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 410mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH40M05X01
Product Name 42STH40 High Precision Hybrid Stepper Motor
Holding Torque 58 In-oz (41 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
35M048D Can Stack Stepper Mini Motor - 35M048D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 3 In-oz (2 N-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
PP520 Disc Magnet High Speed Step Motor - PP520 258 0.7 01 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details