Portescap 57STH85 Standard Hybrid Stepper Motor 57STH85M30X01

Description
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH85 is a 57 mm hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for industrial and automation applications. It features ball bearings, a holding torque of 2300 mNm, and a maximum coil temperature of 130 °C (Class B). The D30 variant has a phase resistance of 1.2 Ω, phase inductance of 5.6 mH, and a rated current of 3.00 A per phase in two-phase on mode. The motor operates within an ambient temperature range of -20 to +50 °C, has a rotor inertia of 530 g·cm², and weighs 1200 g. It uses AWG22 UL1007 lead wires and meets a dielectric withstand voltage of 500 VDC.

Datasheet Summary
Powered by GS/AI

The 57STH85 is a 57 mm hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for industrial and automation applications. It features ball bearings, a holding torque of 2300 mNm, and a maximum coil temperature of 130 °C (Class B). The D30 variant has a phase resistance of 1.2 Ω, phase inductance of 5.6 mH, and a rated current of 3.00 A per phase in two-phase on mode. The motor operates within an ambient temperature range of -20 to +50 °C, has a rotor inertia of 530 g·cm², and weighs 1200 g. It uses AWG22 UL1007 lead wires and meets a dielectric withstand voltage of 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH85 Standard Hybrid Stepper Motor
57STH85M30X01
57STH85 Standard Hybrid Stepper Motor 57STH85M30X01
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH85 Standard Hybrid Stepper Motor

57STH85D

The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >2.3Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH85M30X01
Product Name 57STH85 Standard Hybrid Stepper Motor
Holding Torque 312 In-oz (220 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 58 In-oz (41 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details