CURRENT SENSOR, 300A, CURRENT O/P, 21VDC; Sensor Output:Current; Supply Voltage DC Min:-11.4V; Supply Voltage DC Max:21V; Current Measuring Range DC:-500A to 500A; Current Measuring Range AC:-500A to 500A; Response Time:500ns; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 99Y8152 |
| Product Name | Current Sensor, 300A, Current O/p, 21Vdc; Sensor Output Lem |
| Electrical Output | Outputs an analog current signal |