InfraTec GmbH Infrared Thermographic Camera ImageIR®8300

Description
The most solid all-rounder of the cooled infrared camera systems Detection of small details with detector of (640 × 512) IR pixels High thermal resolution better than 20 mK for precision measurements Snapshot detector for precise image acquisition at frame rates up to 125 kHz in full frame Motorized focus unit enabling precise, remotely controlled and fast focusing Description: With its ImageIR® 8300, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a (640 × 512) IR pixel MWIR detector allows 205 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function.
Request a Quote
Description
The most solid all-rounder of the cooled infrared camera systems Detection of small details with detector of (640 × 512) IR pixels High thermal resolution better than 20 mK for precision measurements Snapshot detector for precise image acquisition at frame rates up to 125 kHz in full frame Motorized focus unit enabling precise, remotely controlled and fast focusing Description: With its ImageIR® 8300, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a (640 × 512) IR pixel MWIR detector allows 205 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®8300 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®8300
Infrared Thermographic Camera ImageIR®8300
The most solid all-rounder of the cooled infrared camera systems Detection of small details with detector of (640 × 512) IR pixels High thermal resolution better than 20 mK for precision measurements Snapshot detector for precise image acquisition at frame rates up to 125 kHz in full frame Motorized focus unit enabling precise, remotely controlled and fast focusing Description: With its ImageIR® 8300, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a (640 × 512) IR pixel MWIR detector allows 205 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K. The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function.

The most solid all-rounder of the cooled infrared camera systems

  • Detection of small details with detector of (640 × 512) IR pixels
  • High thermal resolution better than 20 mK for precision measurements
  • Snapshot detector for precise image acquisition at frame rates up to 125 kHz in full frame
  • Motorized focus unit enabling precise, remotely controlled and fast focusing

Description:

With its ImageIR® 8300, InfraTec introduces another top level thermographic camera model belonging to the ImageIR® high-end camera series. The implementation of a (640 × 512) IR pixel MWIR detector allows 205 Hz full-frame real-time imaging without compromising any thermal accuracy. The ImageIR® 8300 and its cooled focal-plane array photon detector reach an outstanding thermal resolution better than 0.02 K.

The new version was developed for most demanding operations in research and development and process monitoring fields. Its modular structure consisting of the optical, detector and interface section, makes the camera easily compatible to the related applications and for tailored configurations. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures.

Multiple configurable digital inputs and outputs serve as control ports for the camera or as generator of digital control signals for external devices. The optical channel consists of the exchangeable infrared lens as well as application-specific apertures, filters and reference elements. All exchangeable ImageIR® 8300 standard lenses can be equipped with a motorized focus unit easily operable from the camera‘s application software. It allows precise, fast and remotely controlled motorized focusing and is part of the autofocus function.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®8300
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 3000 C (-40 to 5432 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®9300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Definition Infrared Thermographic Camera - VarioCAM®HD Z - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
High-end Thermography Camera for Multifaceted Measurement tasks - ImageIR® 12300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details